Quiktron, Inc. 3ft Velocity™ S-Video Cable 2202-29157-003

Description
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.
Description
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Suppliers

Company
Product
Description
Supplier Links
3ft Velocity™ S-Video Cable - 2202-29157-003 - Quiktron, Inc.
Albia, IA, USA
3ft Velocity™ S-Video Cable
2202-29157-003
3ft Velocity™ S-Video Cable 2202-29157-003
Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products. Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. Our s-video cable also provides the right solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed precision video conductors ensure optimal video quality.
Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). This cost-effective high-performance cable ensures maximum video quality when compared with s-video cables typically included with consumer electronics products.
Oxygen-free copper wire and the 24K gold-plated OFC connectors deliver all the detail, color and brightness you expect from your s-video component. Fully molded connectors provide excellent strain relief while the stylish, ultra-flexible PVC jacket enhances cable durability for Years of audio/video enjoyment.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-29157-003
Product Name 3ft Velocity™ S-Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Screw-Lok Reverse Fix - G125-MC15005M3-0150M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details