Quiktron, Inc. 11in Trulink® 2-Port UXGA Monitor Splitter Cable 2006-29587-ADT

Description
The Trulink 2-port monitor splitter is an excellent solution for distributing video across two displays. Create a simple digital signage application or use in a conference room or classroom to broadcast computer content to multiple displays. With integrated video signal enhancement, displays can placed up to 210 feet from the source without sacrificing video quality. This provides complete flexibility while ensuring the highest quality resolution. Multiple splitters can be added to expand the number of displays and distance. This splitter's small cable design makes it easy to use in tight spaces or when traveling. No drivers or additional software are required, making it quick to set up and easy to use. USB power adapter is included to power the splitter from your PC, meaning no power outlets are needed!
Description
The Trulink 2-port monitor splitter is an excellent solution for distributing video across two displays. Create a simple digital signage application or use in a conference room or classroom to broadcast computer content to multiple displays. With integrated video signal enhancement, displays can placed up to 210 feet from the source without sacrificing video quality. This provides complete flexibility while ensuring the highest quality resolution. Multiple splitters can be added to expand the number of displays and distance. This splitter's small cable design makes it easy to use in tight spaces or when traveling. No drivers or additional software are required, making it quick to set up and easy to use. USB power adapter is included to power the splitter from your PC, meaning no power outlets are needed!

Suppliers

Company
Product
Description
Supplier Links
11in Trulink® 2-Port UXGA Monitor Splitter Cable - 2006-29587-ADT - Quiktron, Inc.
Albia, IA, USA
11in Trulink® 2-Port UXGA Monitor Splitter Cable
2006-29587-ADT
11in Trulink® 2-Port UXGA Monitor Splitter Cable 2006-29587-ADT
The Trulink 2-port monitor splitter is an excellent solution for distributing video across two displays. Create a simple digital signage application or use in a conference room or classroom to broadcast computer content to multiple displays. With integrated video signal enhancement, displays can placed up to 210 feet from the source without sacrificing video quality. This provides complete flexibility while ensuring the highest quality resolution. Multiple splitters can be added to expand the number of displays and distance. This splitter's small cable design makes it easy to use in tight spaces or when traveling. No drivers or additional software are required, making it quick to set up and easy to use. USB power adapter is included to power the splitter from your PC, meaning no power outlets are needed!

The Trulink 2-port monitor splitter is an excellent solution for distributing video across two displays. Create a simple digital signage application or use in a conference room or classroom to broadcast computer content to multiple displays. With integrated video signal enhancement, displays can placed up to 210 feet from the source without sacrificing video quality. This provides complete flexibility while ensuring the highest quality resolution. Multiple splitters can be added to expand the number of displays and distance.
This splitter's small cable design makes it easy to use in tight spaces or when traveling. No drivers or additional software are required, making it quick to set up and easy to use. USB power adapter is included to power the splitter from your PC, meaning no power outlets are needed!

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2006-29587-ADT
Product Name 11in Trulink® 2-Port UXGA Monitor Splitter Cable
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details