Connect your DVD player, satellite DVR, CD player or other device to your digital audio receiver with the SonicWave glass fiber optical cable, a must-have for any audio purist. Constructed from 280 individual strands of 0.053mm glass for maximum flexibility, the bend radius is an amazing 70mm. High-purity optical grade glass fiber will not haze or discolor over time like Plastic will. Sophisticated mirror-polishing techniques are employed to make the clearest end possible, and result in less error and maximum signal transfer. The 24K gold-plated collet provides rigidity and maintains cable fiber placement, while an 8mm, soft-flexible PVC jacket protects the delicate fiber core. Throughout its design, the SonicWave TOSLINK cable eliminates EMI/RFI interference common to standard audio/video cables.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2211-45457-002 |
| Product Name | 2m SonicWave® Glass TOSLINK® Cable |
| Cable Length | 6.56 ft (20 dm) |