Quiktron, Inc. 25ft 12 AWG Velocity™ Speaker Cable 2216-29179-025

Description
Get superb performance for any installation! With its ultra-flexible jacket for easy installation, Velocity speaker cable offers precise sound quality for today's audio and home theater applications. This 12 AWG oxygen-free pure copper stranded cable delivers clear audio performance within a wide dynamic range. It minimizes inductance and capacitance to ensure superior sound quality, a clean sound that is true to the source. For low noise and distortion, each conductor is wrapped by polypropylene insulation. Corrosion-resistant, precision-made 24K gold-plated banana connectors ensure long-lasting sound quality, and enable this cable to deliver a rock-solid connection that provides fidelity and performance far in excess of its price. For price and performance, this is the right solution for connecting speakers to your receiver.
Description
Get superb performance for any installation! With its ultra-flexible jacket for easy installation, Velocity speaker cable offers precise sound quality for today's audio and home theater applications. This 12 AWG oxygen-free pure copper stranded cable delivers clear audio performance within a wide dynamic range. It minimizes inductance and capacitance to ensure superior sound quality, a clean sound that is true to the source. For low noise and distortion, each conductor is wrapped by polypropylene insulation. Corrosion-resistant, precision-made 24K gold-plated banana connectors ensure long-lasting sound quality, and enable this cable to deliver a rock-solid connection that provides fidelity and performance far in excess of its price. For price and performance, this is the right solution for connecting speakers to your receiver.

Suppliers

Company
Product
Description
Supplier Links
25ft 12 AWG Velocity™ Speaker Cable - 2216-29179-025 - Quiktron, Inc.
Albia, IA, USA
25ft 12 AWG Velocity™ Speaker Cable
2216-29179-025
25ft 12 AWG Velocity™ Speaker Cable 2216-29179-025
Get superb performance for any installation! With its ultra-flexible jacket for easy installation, Velocity speaker cable offers precise sound quality for today's audio and home theater applications. This 12 AWG oxygen-free pure copper stranded cable delivers clear audio performance within a wide dynamic range. It minimizes inductance and capacitance to ensure superior sound quality, a clean sound that is true to the source. For low noise and distortion, each conductor is wrapped by polypropylene insulation. Corrosion-resistant, precision-made 24K gold-plated banana connectors ensure long-lasting sound quality, and enable this cable to deliver a rock-solid connection that provides fidelity and performance far in excess of its price. For price and performance, this is the right solution for connecting speakers to your receiver.

Get superb performance for any installation! With its ultra-flexible jacket for easy installation, Velocity speaker cable offers precise sound quality for today's audio and home theater applications. This 12 AWG oxygen-free pure copper stranded cable delivers clear audio performance within a wide dynamic range. It minimizes inductance and capacitance to ensure superior sound quality, a clean sound that is true to the source.
For low noise and distortion, each conductor is wrapped by polypropylene insulation. Corrosion-resistant, precision-made 24K gold-plated banana connectors ensure long-lasting sound quality, and enable this cable to deliver a rock-solid connection that provides fidelity and performance far in excess of its price. For price and performance, this is the right solution for connecting speakers to your receiver.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2216-29179-025
Product Name 25ft 12 AWG Velocity™ Speaker Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Double Stacking Banana Plug, Activation Switch - 4083 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details