Quiktron, Inc. 1.5ft Velocity™ RCA Audio/Video Cable 2205-40007-002

Description
The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference. The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief. Connector 1: Three RCA Male Connector 2: Three RCA Male
Description
The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference. The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief. Connector 1: Three RCA Male Connector 2: Three RCA Male

Suppliers

Company
Product
Description
Supplier Links
1.5ft Velocity™ RCA Audio/Video Cable - 2205-40007-002 - Quiktron, Inc.
Albia, IA, USA
1.5ft Velocity™ RCA Audio/Video Cable
2205-40007-002
1.5ft Velocity™ RCA Audio/Video Cable 2205-40007-002
The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference. The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief. Connector 1: Three RCA Male Connector 2: Three RCA Male

The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio signal from the left and right channels on your home theater equipment as well as the video. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity and video imaging, and prevent EMI/RFI noise and interference.
The braid shield protects against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.
Connector 1: Three RCA Male
Connector 2: Three RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2205-40007-002
Product Name 1.5ft Velocity™ RCA Audio/Video Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details