Quiktron, Inc. 50ft Pro Series HDMI CL2 HDMI® Cable 2101-41225-050

Description
The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.
Description
The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Suppliers

Company
Product
Description
Supplier Links
50ft Pro Series HDMI CL2 HDMI® Cable - 2101-41225-050 - Quiktron, Inc.
Albia, IA, USA
50ft Pro Series HDMI CL2 HDMI® Cable
2101-41225-050
50ft Pro Series HDMI CL2 HDMI® Cable 2101-41225-050
The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation.
By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2101-41225-050
Product Name 50ft Pro Series HDMI CL2 HDMI® Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male, White color, 30/31/26/34/34AWG, 1M Length - 3023051-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers