Quiktron, Inc. 0.5m SonicWave® HDMI® to DVI-D™ Digital Video Cable (1.6ft) 2103-40286-001

Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.
Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Suppliers

Company
Product
Description
Supplier Links
Albia, IA, USA
0.5m SonicWave® HDMI® to DVI-D™ Digital Video Cable (1.6ft)
2103-40286-001
0.5m SonicWave® HDMI® to DVI-D™ Digital Video Cable (1.6ft) 2103-40286-001
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection.
Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancing features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment.
Connector 1: HDMI Male
Connector 2: DVI-D Male
Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2103-40286-001
Product Name 0.5m SonicWave® HDMI® to DVI-D™ Digital Video Cable (1.6ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMPYE-AIF-1-GS-GD-0,3 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 10FT Length - 1721009-10 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 10 ft (30.48 dm)
Connector Type HDMI A Male
View Details
4 suppliers