Quiktron, Inc. Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| Bring ultimate flexibility to RS-232 applications with the patented Serial270 DB9 extension cable. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to... | |
| Compatible with Windows® 7! Connecting USB with the traditional RS-232 serial port, this adapter connects cellphones, PDAs, digital cameras, modems, or ISDN terminal adapters through your USB port. Has a... | |
| Designed for the WIC-2T and WIC-A/S WAN interface cards, and features Cisco's compact, high-density Smart Serial connector. This cable has a male 26-pin connector on the Cisco Smart Serial end... | |
| Designed for the WIC-A/S WAN interface card. This cable has a male 26-pin connector on the Cisco Smart Serial end and a male DB37 connector on the network end. With... | |
| Quickly connect two PC serial ports with the patented Serial270 DB9 cable. This null modem serial cable allows two DTE or DCE devices to communicate with no conflict in data... | |
| Quickly convert your DB9 M/M cable with the patented Serial270 DB9 cable. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position... | |
| The High-Speed USB file transfer cable is the premier file and data sharing solution for PC and Mac users. The Go! Suite utility software is embedded on the High-Speed USB... | |
| This adapter cable enables high speed serial data transfer up to 115.2 K between the USB and the traditional RS-232 serial port. Since this adapter uses no IRQs, it is... | |
| This USB to dual PS/2 adapter cable is the ideal way to connect PS/2 devices on USB systems. The adapter will connect a PS/2 keyboard and mouse through one USB... | |
| Turn any IDE or SATA drive into a convenient external drive! Simply connect one IDE/ATAPI or SATA-based mass storage device through a USB port to easily transfer files from a... | |
| Use an available USB port to expand your computer's video capabilities. Featuring straightforward plug-in connectors and simple driver setup (via a built-in memory chip to find the driver), this adapter... | |
| Use this adapter cable to connect your inkjet, laser or high speed printer to a computer without a parallel port. Forget the hassles of IRQ sharing by adapting your printer... | |
| When you have to connect serial devices to laptops or PCs with no serial ports, or when you have to connect a digital camera and a PDA at the same... |