Quiktron, Inc. 100ft SonicWave® S-Video Cable 2202-29744-100

Description
The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver. Connector 1: S-Video Male Connector 2: S-Video Male
Description
The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver. Connector 1: S-Video Male Connector 2: S-Video Male

Suppliers

Company
Product
Description
Supplier Links
100ft SonicWave® S-Video Cable - 2202-29744-100 - Quiktron, Inc.
Albia, IA, USA
100ft SonicWave® S-Video Cable
2202-29744-100
100ft SonicWave® S-Video Cable 2202-29744-100
The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver. Connector 1: S-Video Male Connector 2: S-Video Male

The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length!
Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component.
Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer.
SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver.
Connector 1: S-Video Male
Connector 2: S-Video Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-29744-100
Product Name 100ft SonicWave® S-Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details