Quiktron, Inc. 25ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors 2205-40131-025

Description
Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation. Connector 1: Two RCA Male Connector 2: Two RCA Male
Description
Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation. Connector 1: Two RCA Male Connector 2: Two RCA Male

Suppliers

Company
Product
Description
Supplier Links
25ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors - 2205-40131-025 - Quiktron, Inc.
Albia, IA, USA
25ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors
2205-40131-025
25ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors 2205-40131-025
Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation. Connector 1: Two RCA Male Connector 2: Two RCA Male

Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box.
This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance.
CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X.
Always check with your local authority on building requirements to verify cable requirements before beginning any installation.
Connector 1: Two RCA Male
Connector 2: Two RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2205-40131-025
Product Name 25ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
25+25 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC35068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details