Quiktron, Inc. 3ft RapidRun® HD15 Male Flying Lead 2212-42103-003

Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when a male HD15 connector is needed to connect to a PC, projector, or laptop. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal will be delivered every time.
Description
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when a male HD15 connector is needed to connect to a PC, projector, or laptop. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal will be delivered every time.

Suppliers

Company
Product
Description
Supplier Links
3ft RapidRun® HD15 Male Flying Lead - 2212-42103-003 - Quiktron, Inc.
Albia, IA, USA
3ft RapidRun® HD15 Male Flying Lead
2212-42103-003
3ft RapidRun® HD15 Male Flying Lead 2212-42103-003
RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment. Use this flying lead when a male HD15 connector is needed to connect to a PC, projector, or laptop. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal will be delivered every time.

RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types of equipment.
Use this flying lead when a male HD15 connector is needed to connect to a PC, projector, or laptop. Whether hanging a projector in a classroom or installing a commercial digital signage system, a clean, crisp signal will be delivered every time.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2212-42103-003
Product Name 3ft RapidRun® HD15 Male Flying Lead
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details