Quiktron, Inc. 50ft SonicWave® S-Video + S/PDIF Digital Audio Cable 2202-40193-050

Description
Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and s-video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and One RCA Male Connector 2: One S-Video Male and One RCA Male
Description
Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and s-video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and One RCA Male Connector 2: One S-Video Male and One RCA Male

Suppliers

Company
Product
Description
Supplier Links
50ft SonicWave® S-Video + S/PDIF Digital Audio Cable - 2202-40193-050 - Quiktron, Inc.
Albia, IA, USA
50ft SonicWave® S-Video + S/PDIF Digital Audio Cable
2202-40193-050
50ft SonicWave® S-Video + S/PDIF Digital Audio Cable 2202-40193-050
Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and s-video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: One S-Video Male and One RCA Male Connector 2: One S-Video Male and One RCA Male

Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length!
Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component.
Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and s-video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer.
SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver.
Connector 1: One S-Video Male and One RCA Male
Connector 2: One S-Video Male and One RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-40193-050
Product Name 50ft SonicWave® S-Video + S/PDIF Digital Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 200mm, Screw-Lok - G125-MC13405M3-0200F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details