The Velocity component video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Low loss 75 Ohm oxygen-free copper center conductors and foam dielectric deliver exceptional video detail, color and brightness. Twisted pair oxygen-free copper wire and foam dielectric are optimized for audio clarity, and prevent EMI/RFI noise and interference.
The aluminum foil and OFC braid shields protect against unwanted noise and interference while providing clear, noise-free, vivid picture quality. The color-coded molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2201-29167-012 |
| Product Name | 12ft Velocity Component Video + RCA Audio Cable |
| Application | Audio; Video |