This Velocity y-cable delivers excellent sound quality for today's audio applications. Twisted pair, oxygen-free copper wire and foam dielectric reduce distortion to optimize audio clarity. The low-loss 100% spiral-wound oxygen-free copper shielding offers protection against noise and interference. The color-coded, molded connectors attach to an ultra-flexible jacket to enable easy installation and identification.
The 24K gold-plated heavy duty connectors ensure long lasting sound quality from corrosion-free connections. Use this cable to connect mono audio to stereo audio equipment with dual RCA connectors.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2214-29121-001 |
| Product Name | 6in Velocity One RCA Mono Male to Two RCA Stereo Female Y-Cable |
| Cable Length | 0.5000 ft (1.52 dm) |