Quiktron, Inc. Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
|
15ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40115-015
25ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40116-025
35ft CMG-Rated Composite Video with Stereo Audio Cable with Low Profile Connectors -- 2203-40117-035
|
Audio/video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in... |
| Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors (1.5in total depth) save valuable... | |
| Choose Value Series and make the right choice to connect the HDMI® signal from your DVD player to your TV or projector. This quality-made cable delivers a crisp, clear audio/video... | |
| Component video cables bypass a TV's Y/C separator and color decoder, routing the color (Y/Pr/Pb) information directly into the TV's matrix decoder. By sending the pure DVD component video signal... | |
| Connect advanced performance gaming systems, DVD player, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from... | |
| Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from... | |
| Connect digital camcorders, satellite receivers, DVD players, PC with TV out or any video source with s-video output jacks to a TV, monitor or a/v receiver with s-video input jacks. | |
| Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical digital... | |
| Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery... | |
| Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This video cable is fully compliant with the... | |
| Enjoy all the detail, color and brightness you expect while delivering one s-video signal to two devices easily and inexpensively. Low loss dual 75 Ohm oxygen-free copper wire and a... | |
| Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. | |
| Improve the performance of your progressive scan video sources by providing a much better cable than "out of the box" cables included with most consumer electronics products. The oxygen-free copper... | |
| Make the right choice to connect any video source with composite video to your VCR, DVD player, TV or other video equipment. This cost-conscious cable is made with higher quality... | |
| Make the right choice to connect any video source with s-video and composite audio (left/right), to your TV, monitor or a/v receiver. Ordinary "included in the box" s-video cables often... | |
| Make the right choice to connect the composite RCA-type video signal from your VCR, camcorder, TV or any other video-based component with RCA-type connectors. This low cost cable is quality-made... | |
| Make the right choice to connect your DVD player, VCR, camcorder or any source with composite audio (left/right) and video to your TV, monitor or a/v receiver. This low cost... | |
| Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to... | |
| Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is... | |
| Our s-video cable is constructed from high-quality multiple conductors that deliver high quality video images. Separate conductors carry the Y-component (Chrominance) separately from the C-component (Luminance), to provide higher resolution... | |
| Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of both image and sound. This cable is ideal for system... | |
| Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and... | |
| RapidRun® Digital is designed to be the standard for in-wall digital audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for... | |
| Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6"... | |
| The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm... | |
| The SonicWave DVI interconnect is designed for a state-of-the-art, no-compromise high-definition digital video connection. With SonicWave, you will experience absolute fidelity to the original video signal. Advanced cable design, top... | |
| The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and... | |
| The SonicWave s-video with audio cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical audio and video signals. Silver-plated oxygen-free copper (OFC) conductors (dual coaxial for... | |
| The Velocity component video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Low loss 75 Ohm oxygen-free copper center... | |
| The Velocity composite video with stereo audio cable provides improved picture and sound quality when compared to ordinary "out of the box" cables. Use it to connect the composite audio... | |
| The Velocity HDMI cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v... | |
| The Velocity HDMI to DVI-D cable delivers a strong combination of performance and value, and is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets,... | |
| The Velocity video cable ensures vivid picture quality and maximum detail from your composite video sources. This cost-effective high-performance cable has a real performance advantage over cheap "included in the... | |
| This adapter converts a DisplayPort signal for viewing on a DVI-equipped display. Connect the adapter directly to the PC. Then use your DVI cable between the adapter and the display,... | |
| This adapter converts a DisplayPort signal for viewing on a HDMI-equipped display. Connect the adapter directly to the PC. Then use your HDMI cable between the adapter and the display,... | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions... | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048... | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 1600... | |
| This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-I single link configuration provides enough bandwidth for resolutions up to 2048... | |
| This Velocity HDMI cable delivers a strong combination of performance and value, while two rotating joints allow each HDMI connector end to bend and rotate 180° around the molded connector... | |
| True high definition video cannot be accommodated in the analog domain on a single cable. Component video interconnects are the industry standard for delivering the full measure of performance. Our... | |
| Use this DisplayPort to DVI cable to connect a DisplayPort source directly to a DVI monitor or display. The passive design will support a 1920 x 1080 resolution up to... | |
| Video installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in... | |
| When your s-video cable can't go the distance, this s-video y-cable is the answer. This cable will send the luminance (video) signal over one cable, and the chrominance (color) over... |