Quiktron, Inc. 3m Value Series™ High Speed HDMI® Cable with Ethernet 2101-40305-009

Description
Choose Value Series and make the right choice to connect the HDMI® signal from your DVD player to your TV or projector. This quality-made cable delivers a crisp, clear audio/video signal for less. This cable type offers the same baseline performance as the High Speed HDMI Cable, plus an additional, dedicated data channel, known as the HDMI Ethernet Channel, for device networking. HDMI Ethernet Channel functionality is only available if both linked devices are HDMI Ethernet Channel-enabled. The cable's construction provides the quality needed for a clean 1080p picture. Gold-plated connectors ensure long-lasting, dependable connections while the PVC jacket adds flexibility and durability. The fully molded connectors provide excellent strain relief.
Description
Choose Value Series and make the right choice to connect the HDMI® signal from your DVD player to your TV or projector. This quality-made cable delivers a crisp, clear audio/video signal for less. This cable type offers the same baseline performance as the High Speed HDMI Cable, plus an additional, dedicated data channel, known as the HDMI Ethernet Channel, for device networking. HDMI Ethernet Channel functionality is only available if both linked devices are HDMI Ethernet Channel-enabled. The cable's construction provides the quality needed for a clean 1080p picture. Gold-plated connectors ensure long-lasting, dependable connections while the PVC jacket adds flexibility and durability. The fully molded connectors provide excellent strain relief.

Suppliers

Company
Product
Description
Supplier Links
3m Value Series™ High Speed HDMI® Cable with Ethernet - 2101-40305-009 - Quiktron, Inc.
Albia, IA, USA
3m Value Series™ High Speed HDMI® Cable with Ethernet
2101-40305-009
3m Value Series™ High Speed HDMI® Cable with Ethernet 2101-40305-009
Choose Value Series and make the right choice to connect the HDMI® signal from your DVD player to your TV or projector. This quality-made cable delivers a crisp, clear audio/video signal for less. This cable type offers the same baseline performance as the High Speed HDMI Cable, plus an additional, dedicated data channel, known as the HDMI Ethernet Channel, for device networking. HDMI Ethernet Channel functionality is only available if both linked devices are HDMI Ethernet Channel-enabled. The cable's construction provides the quality needed for a clean 1080p picture. Gold-plated connectors ensure long-lasting, dependable connections while the PVC jacket adds flexibility and durability. The fully molded connectors provide excellent strain relief.

Choose Value Series and make the right choice to connect the HDMI® signal from your DVD player to your TV or projector. This quality-made cable delivers a crisp, clear audio/video signal for less. This cable type offers the same baseline performance as the High Speed HDMI Cable, plus an additional, dedicated data channel, known as the HDMI Ethernet Channel, for device networking. HDMI Ethernet Channel functionality is only available if both linked devices are HDMI Ethernet Channel-enabled.
The cable's construction provides the quality needed for a clean 1080p picture. Gold-plated connectors ensure long-lasting, dependable connections while the PVC jacket adds flexibility and durability. The fully molded connectors provide excellent strain relief.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2101-40305-009
Product Name 3m Value Series™ High Speed HDMI® Cable with Ethernet
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6013A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches - G125-FC11068L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details