Quiktron, Inc. 1.5ft Velocity™ S/PDIF Digital Audio Coax Cable 2211-40008-002

Description
The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference. Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.
Description
The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference. Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.

Suppliers

Company
Product
Description
Supplier Links
1.5ft Velocity™ S/PDIF Digital Audio Coax Cable - 2211-40008-002 - Quiktron, Inc.
Albia, IA, USA
1.5ft Velocity™ S/PDIF Digital Audio Coax Cable
2211-40008-002
1.5ft Velocity™ S/PDIF Digital Audio Coax Cable 2211-40008-002
The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference. Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.

The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference.
Robustly constructed molded connectors attach to an ultra-flexible jacket, and enable easy installation and identification. The 24K gold-plated, durable connectors ensure long-lasting quality; fully molded connectors provide excellent strain relief.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2211-40008-002
Product Name 1.5ft Velocity™ S/PDIF Digital Audio Coax Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details