Quiktron, Inc. 12ft Value Series™ F-Type RG59 Composite Audio/Video Cable 2204-27031-012

Description
Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for attaching cable boxes, VCRs, MSN TV or any video source with f-type outputs to any TV with matching f-type inputs. Low loss 22 AWG steel center copper-clad wire and foam dielectric provide accurate picture resolution and color. A foil and braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.
Description
Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for attaching cable boxes, VCRs, MSN TV or any video source with f-type outputs to any TV with matching f-type inputs. Low loss 22 AWG steel center copper-clad wire and foam dielectric provide accurate picture resolution and color. A foil and braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.

Suppliers

Company
Product
Description
Supplier Links
12ft Value Series™ F-Type RG59 Composite Audio/Video Cable - 2204-27031-012 - Quiktron, Inc.
Albia, IA, USA
12ft Value Series™ F-Type RG59 Composite Audio/Video Cable
2204-27031-012
12ft Value Series™ F-Type RG59 Composite Audio/Video Cable 2204-27031-012
Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for attaching cable boxes, VCRs, MSN TV or any video source with f-type outputs to any TV with matching f-type inputs. Low loss 22 AWG steel center copper-clad wire and foam dielectric provide accurate picture resolution and color. A foil and braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.

Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for attaching cable boxes, VCRs, MSN TV or any video source with f-type outputs to any TV with matching f-type inputs.
Low loss 22 AWG steel center copper-clad wire and foam dielectric provide accurate picture resolution and color. A foil and braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2204-27031-012
Product Name 12ft Value Series™ F-Type RG59 Composite Audio/Video Cable
Application Audio; RF; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details