Quiktron, Inc. 75ft Value Series™ F-Type RG6 Coaxial Video Cable 2204-29136-075

Description
Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for connecting digital cable boxes, DSS receivers or any video source with f-type outputs to any TV with matching f-type inputs. Low loss 18 AWG copper-clad steel conductor wire and polyethylene dielectric provide accurate picture resolution and color. A foil and double-braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.
Description
Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for connecting digital cable boxes, DSS receivers or any video source with f-type outputs to any TV with matching f-type inputs. Low loss 18 AWG copper-clad steel conductor wire and polyethylene dielectric provide accurate picture resolution and color. A foil and double-braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.

Suppliers

Company
Product
Description
Supplier Links
75ft Value Series™ F-Type RG6 Coaxial Video Cable - 2204-29136-075 - Quiktron, Inc.
Albia, IA, USA
75ft Value Series™ F-Type RG6 Coaxial Video Cable
2204-29136-075
75ft Value Series™ F-Type RG6 Coaxial Video Cable 2204-29136-075
Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for connecting digital cable boxes, DSS receivers or any video source with f-type outputs to any TV with matching f-type inputs. Low loss 18 AWG copper-clad steel conductor wire and polyethylene dielectric provide accurate picture resolution and color. A foil and double-braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.

Ordinary, "included in the box" f-type cables often use low quality materials with inferior shielding, and that can result in poor picture quality. Constructed from 75 Ohm coaxial cable to deliver high quality video, this cable can deliver all the detail, color and brightness you expect from your audio/video components. Ideal for connecting digital cable boxes, DSS receivers or any video source with f-type outputs to any TV with matching f-type inputs.
Low loss 18 AWG copper-clad steel conductor wire and polyethylene dielectric provide accurate picture resolution and color. A foil and double-braid shield protects against unwanted noise and interference. The 24K gold-plated heavy duty connectors ensure long-lasting, corrosion-free connections. The flexible PVC jacket enables easy installation while fully molded connectors provide excellent strain relief to keep your cable intact.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2204-29136-075
Product Name 75ft Value Series™ F-Type RG6 Coaxial Video Cable
Application RF; Video
Unlock Full Specs
to access all available technical data