Quiktron, Inc. Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| Each PS/2 cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded to ensure excellent strain relief and a clean, professional appearance. | |
| Free up space between components by extending your mouse or keyboard cable. Each PS/2 cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded... | |
| This high-quality, universally compatible cable will work with KVM switches from many leading manufacturers. The 3-in-1 cable design combines the VGA monitor and PS/2 keyboard/mouse components into one cable that... | |
| This USB to dual PS/2 adapter cable is the ideal way to connect PS/2 devices on USB systems. The adapter will connect a PS/2 keyboard and mouse through one USB... | |
| To enjoy the increased data rate and two-way communication of your IEEE-1284 compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our... | |
| To enjoy the increased data rate and two-way communication of your IEEE-1284-compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable... | |
| Universally designed to work with KVM switches from many leading manufacturers. This cable features separate keyboard, monitor, and mouse cable components combined into one cable that is separated at each... | |
| Use this adapter cable to connect your inkjet, laser or high speed printer to a computer without a parallel port. Forget the hassles of IRQ sharing by adapting your printer... | |
| Use this cable to connect your AT keyboard to a switchbox or multiplexor. This cable is constructed from top quality foil-shielded wire to prevent EMI/RFI interference, and is fully molded... |