Quiktron, Inc. 2m DVI-D™ M/F Dual Link Digital Video Extension Cable (6.5ft) 2102-26950-006

Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Female Please Note: Does not support analog video; only supports digital video signal.
Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Female Please Note: Does not support analog video; only supports digital video signal.

Suppliers

Company
Product
Description
Supplier Links
2m DVI-D™ M/F Dual Link Digital Video Extension Cable (6.5ft) - 2102-26950-006 - Quiktron, Inc.
Albia, IA, USA
2m DVI-D™ M/F Dual Link Digital Video Extension Cable (6.5ft)
2102-26950-006
2m DVI-D™ M/F Dual Link Digital Video Extension Cable (6.5ft) 2102-26950-006
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Female Please Note: Does not support analog video; only supports digital video signal.

This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048 x 1536 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission.
Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white
Connector 1: DVI-D Dual-Link 24-pin Male
Connector 2: DVI-D Dual-Link 24-pin Female
Please Note: Does not support analog video; only supports digital video signal.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-26950-006
Product Name 2m DVI-D™ M/F Dual Link Digital Video Extension Cable (6.5ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details