Quiktron, Inc. 1ft Velocity™ One S-Video Male to Two S-Video Female Y-Cable 2202-29164-001

Description
Enjoy all the detail, color and brightness you expect while delivering one s-video signal to two devices easily and inexpensively. Low loss dual 75 Ohm oxygen-free copper wire and a foam dielectric guarantee the proper characteristic impedance. Individually double-shielded wires combine with an overall aluminum foil and OFC braid shield to eliminate EMI/RFI interference. With this dual coax design, the black-and-white picture detail information and the chrominance color information are transported on separate pathways. This construction enables improved picture quality when compared to a typical composite cable. In addition to fitting standard 4-pin s-video jacks, this cable also fits most 7-pin jacks found on desktops and laptop that have a TV out jack. Precision-manufactur ed 24K gold-plated connectors ensure long-lasting picture quality; fully molded connectors provide excellent strain relief to keep your cable working reliably Year after Year. An ultra-flexible PVC jacket enables easy installation.
Description
Enjoy all the detail, color and brightness you expect while delivering one s-video signal to two devices easily and inexpensively. Low loss dual 75 Ohm oxygen-free copper wire and a foam dielectric guarantee the proper characteristic impedance. Individually double-shielded wires combine with an overall aluminum foil and OFC braid shield to eliminate EMI/RFI interference. With this dual coax design, the black-and-white picture detail information and the chrominance color information are transported on separate pathways. This construction enables improved picture quality when compared to a typical composite cable. In addition to fitting standard 4-pin s-video jacks, this cable also fits most 7-pin jacks found on desktops and laptop that have a TV out jack. Precision-manufactur ed 24K gold-plated connectors ensure long-lasting picture quality; fully molded connectors provide excellent strain relief to keep your cable working reliably Year after Year. An ultra-flexible PVC jacket enables easy installation.

Suppliers

Company
Product
Description
Supplier Links
1ft Velocity™ One S-Video Male to Two S-Video Female Y-Cable - 2202-29164-001 - Quiktron, Inc.
Albia, IA, USA
1ft Velocity™ One S-Video Male to Two S-Video Female Y-Cable
2202-29164-001
1ft Velocity™ One S-Video Male to Two S-Video Female Y-Cable 2202-29164-001
Enjoy all the detail, color and brightness you expect while delivering one s-video signal to two devices easily and inexpensively. Low loss dual 75 Ohm oxygen-free copper wire and a foam dielectric guarantee the proper characteristic impedance. Individually double-shielded wires combine with an overall aluminum foil and OFC braid shield to eliminate EMI/RFI interference. With this dual coax design, the black-and-white picture detail information and the chrominance color information are transported on separate pathways. This construction enables improved picture quality when compared to a typical composite cable. In addition to fitting standard 4-pin s-video jacks, this cable also fits most 7-pin jacks found on desktops and laptop that have a TV out jack. Precision-manufactur ed 24K gold-plated connectors ensure long-lasting picture quality; fully molded connectors provide excellent strain relief to keep your cable working reliably Year after Year. An ultra-flexible PVC jacket enables easy installation.

Enjoy all the detail, color and brightness you expect while delivering one s-video signal to two devices easily and inexpensively. Low loss dual 75 Ohm oxygen-free copper wire and a foam dielectric guarantee the proper characteristic impedance. Individually double-shielded wires combine with an overall aluminum foil and OFC braid shield to eliminate EMI/RFI interference.
With this dual coax design, the black-and-white picture detail information and the chrominance color information are transported on separate pathways. This construction enables improved picture quality when compared to a typical composite cable. In addition to fitting standard 4-pin s-video jacks, this cable also fits most 7-pin jacks found on desktops and laptop that have a TV out jack. Precision-manufactured 24K gold-plated connectors ensure long-lasting picture quality; fully molded connectors provide excellent strain relief to keep your cable working reliably Year after Year. An ultra-flexible PVC jacket enables easy installation.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-29164-001
Product Name 1ft Velocity™ One S-Video Male to Two S-Video Female Y-Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details