Quiktron, Inc. 150ft SonicWave® S-Video Cable 2202-29745-150

Description
The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver. Connector 1: S-Video Male Connector 2: S-Video Male
Description
The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver. Connector 1: S-Video Male Connector 2: S-Video Male

Suppliers

Company
Product
Description
Supplier Links
150ft SonicWave® S-Video Cable - 2202-29745-150 - Quiktron, Inc.
Albia, IA, USA
150ft SonicWave® S-Video Cable
2202-29745-150
150ft SonicWave® S-Video Cable 2202-29745-150
The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver. Connector 1: S-Video Male Connector 2: S-Video Male

The SonicWave s-video cable is meticulously crafted to ensure full, accurate and interference-free delivery of both the luminance and chrominance video signals. Silver-plated oxygen-free copper (OFC) dual coaxial conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length!
Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component.
Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer.
SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see all the detail your system can deliver.
Connector 1: S-Video Male
Connector 2: S-Video Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2202-29745-150
Product Name 150ft SonicWave® S-Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details