Quiktron, Inc. 12ft Pro-Audio 1/4in TRS Male to 1/4in TRS Male Cable 2215-40074-012

Description
Use this Tip/Ring/Sleeve (TRS) configuration cable to connect balanced line outputs to balanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.
Description
Use this Tip/Ring/Sleeve (TRS) configuration cable to connect balanced line outputs to balanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.

Suppliers

Company
Product
Description
Supplier Links
12ft Pro-Audio 1/4in TRS Male to 1/4in TRS Male Cable - 2215-40074-012 - Quiktron, Inc.
Albia, IA, USA
12ft Pro-Audio 1/4in TRS Male to 1/4in TRS Male Cable
2215-40074-012
12ft Pro-Audio 1/4in TRS Male to 1/4in TRS Male Cable 2215-40074-012
Use this Tip/Ring/Sleeve (TRS) configuration cable to connect balanced line outputs to balanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.

Use this Tip/Ring/Sleeve (TRS) configuration cable to connect balanced line outputs to balanced line inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors.
Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the 1/4in plug reduces the effects of age on the solder joints and contacts.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2215-40074-012
Product Name 12ft Pro-Audio 1/4in TRS Male to 1/4in TRS Male Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6893A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Audio Cable - 7682148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC11268F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details