Quiktron, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10-pin modular adapters are ideal for applications where all your serial lines need to be present. Use this adapter to extend your external modem to your computer's DB9 or DB25... | |
| Add the finishing touch to audio/video installations with a decorative feed-through wall plate. This wall plate is stamped from sturdy 20 gauge stainless steel, and is designed to mount in... | |
| Add the finishing touch to your installation with a decorative feed-through grommet wall plate. Designed to mount in standard electrical boxes or mud rings, this wall plate is constructed from... | |
| Add the finishing touch to your installation with a decorative feed-through wall plate. Designed to mount in standard electrical boxes or mud rings, this wall plate is constructed from 3mm... | |
| As projects are modified or upgrades are required, your customers deserve effective solutions to accommodate their existing cabling system. Now you can offer a RapidRun runner coupler that will connect... | |
| Be environmentally-frie ndly and save money by adapting your older keyboard. Fully molded to protect against EMI/RFI interference. | |
| Click here to see an animated demonstration of the DVI-D 360° Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will be required for the... | |
| Click here to see an animated demonstration of the DVI-D Female to Female 360° Rotating Coupler. When mounting flat panels or projectors, it's hard to know what angle will be... | |
| Click here to see an animated demonstration of the HDMI Female to DVI-D Male 360° Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will... | |
| Click here to see an animated demonstration of the HDMI Female to Female 360° Rotating Coupler. When mounting flat screen TVs, it's hard to know what angle will be required... | |
| Click here to see an animated demonstration of the HDMI Male to DVI-D Female 360? Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will... | |
| Click here to see an animated demonstration of the HDMI Male to DVI-D Male 360° Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will... | |
| Click here to see an animated demonstration of the HDMI Male to Female 360° Rotating Adapter. When mounting flat screen TVs, it's hard to know what angle will be required... | |
| Digital Visual Interface (DVI) is the standard interface for a high-performance connection between PCs and flat panel displays, digital CRT displays, projectors, and HDTV. This adapter is fully compliant with... | |
| Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This video adapter is fully compliant with the... | |
| If you need to connect two RJ45 devices to one outlet, this adapter will make the right connection. It has two female connections for multiple device hookup. Great for connecting... | |
| In many new flat panel TV installations, space is key. Often there is not much clearance to fit the cable's connector in the space between the TV and the wall. | |
| It can often be difficult to predict where components will need to be placed in the future, or to calculate the needed cable length for an installation. Miscalculations often aren't... | |
| Our flat ribbon connectors are stocked in a number of pin counts to cover the majority of applications for PC-related internal cabling. From the 10-pin socket used for serial I/O... | |
| RapidRun® Digital is designed to be the standard for in-wall digital audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for... | |
| Supports 1080p, Deep Color, TrueHD, and DTS®. Some newer portable electronic devices including camcorders and digital cameras are equipped with an HDMI mini connector to carry high resolution content. Our... | |
| Supports 1080p, Deep Color, TrueHD, and DTS-HD®. Some newer portable electronic devices including camcorders and digital cameras are equipped with an HDMI mini connector to carry high resolution content. Our... | |
| The USB 2.0 to VGA/DVI-I Adapter provides the capability to extend your viewing options from a laptop or PC. Quickly and easily connect existing equipment to a VGA or DVI-I... | |
| This coupler provides a female-to-female feed-through connection to extend the length of two Cat5E patch cables. Capable of handling LAN speeds up to 100 Mbps, this coupler meets TIA/EIA 568A... | |
| This double gang design offers connectors for HD15, 3.5mm stereo audio, s-video, composite video, and left/ right audio, all in one wall plate. Add a professional finish to your audio/video... | |
| This inline coupler provides a female-to-female feed-through connection for easy cable hookup. Use for data/voice applications. | |
| This RapidRun female-to-female coupler is the solution to connect two RapidRun Multimedia flying leads together without the need for a runner. The coupler acts as a very short runner cable... | |
| This RapidRun female-to-female coupler is the solution to connect two RapidRun PC flying leads together without the need for a Runner. The coupler acts as a very short Runner cable... | |
| This single gang design offers connectors for HD15, 3.5mm stereo audio, s-video, composite video, left/right audio and keystone type inserts, all in one wall plate. Add a professional finish to... | |
| To link several line cords together, or extend modular cable runs, this modular coupler can help you make the right connection. It provides a female-to-female feed-through connection for easy cable... | |
| To link several line cords together, or extend modular cable runs, this modular coupler can help you make the right connection. This inline coupler provides a female-to-female feed-through connection for... | |
| Using modular adapters with inexpensive silver satin or flat oval twisted pair wire has become a standard way to run client server applications. Needing to connect dumb terminals on the... |