Quiktron, Inc. 35ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors 2205-40132-035

Description
Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation. Connector 1: Two RCA Male Connector 2: Two RCA Male
Description
Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation. Connector 1: Two RCA Male Connector 2: Two RCA Male

Suppliers

Company
Product
Description
Supplier Links
35ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors - 2205-40132-035 - Quiktron, Inc.
Albia, IA, USA
35ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors
2205-40132-035
35ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors 2205-40132-035
Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box. This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance. CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X. Always check with your local authority on building requirements to verify cable requirements before beginning any installation. Connector 1: Two RCA Male Connector 2: Two RCA Male

Audio installations in educational and commercial settings often require in-wall rated cable. Our CMG-rated line was specifically engineered to meet this requirement while overcoming common challenges faced by installers in these environments. Low-Profile connectors (1.41in total depth) save valuable space in the gang box.
This cable is constructed from two 26 AWG center conductor cables with 92% braid coverage and aluminum wrap. The overall cable is foil-shielded to provide 100% coverage. This design protects the cable from any EMI/RFI interference and ensures that the highest quality signal is transferred for optimal audio performance.
CMG-rated cables meet many NEC requirements for Communications Cables General Purpose In Wall Use. Our cables meet the following ratings: CMG, FT4, CM, CL3, CL2, CMX, CL3X, and CL2X.
Always check with your local authority on building requirements to verify cable requirements before beginning any installation.
Connector 1: Two RCA Male
Connector 2: Two RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2205-40132-035
Product Name 35ft CMG-Rated RCA Stereo Audio Cable With Low Profile Connectors
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to X100W Mini-Hook and Alligator, Test Cable - 3021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details