Quiktron, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10-pin modular adapters are ideal for applications where all your serial lines need to be present. Use this adapter to extend your external modem to your computer's DB9 or DB25... | |
| Add the finishing touch to audio/video installations with a decorative feed-through wall plate. This wall plate is stamped from sturdy 20 gauge stainless steel, and is designed to mount in... | |
| Add the finishing touch to your installation with a decorative feed-through wall plate. Designed to mount in standard electrical boxes or mud rings, this wall plate is constructed from 3mm... | |
| Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This video adapter is fully compliant with the... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads... | |
| RapidRun® is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for... | |
| This double gang design offers connectors for HD15, 3.5mm stereo audio, s-video, composite video, and left/ right audio, all in one wall plate. Add a professional finish to your audio/video... | |
| This single gang design offers connectors for HD15, 3.5mm stereo audio, s-video, composite video, left/right audio and keystone type inserts, all in one wall plate. Add a professional finish to... | |
| Using modular adapters with inexpensive silver satin or flat oval twisted pair wire has become a standard way to run client server applications. Needing to connect dumb terminals on the... |