Quiktron, Inc. 25ft 3.5mm Right Angled M/M Stereo Audio Cable 2206-40586-025

Description
The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.
Description
The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

Suppliers

Company
Product
Description
Supplier Links
25ft 3.5mm Right Angled M/M Stereo Audio Cable - 2206-40586-025 - Quiktron, Inc.
Albia, IA, USA
25ft 3.5mm Right Angled M/M Stereo Audio Cable
2206-40586-025
25ft 3.5mm Right Angled M/M Stereo Audio Cable 2206-40586-025
The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

The 3.5mm right angle stereo audio cable is specifically designed for quality computer audio applications. It connects a PC sound card, MP3 player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully molded nickel-plated connectors provide excellent strain relief for durable use.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2206-40586-025
Product Name 25ft 3.5mm Right Angled M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Aux Cables - 1929464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 15.09 ft (46 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0450L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details