Quiktron, Inc. 15ft Pro Series DVI-D™ Plenum M/M Single Link Digital Video Cable 2102-41200-015

Description
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors. The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.
Description
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors. The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Suppliers

Company
Product
Description
Supplier Links
15ft Pro Series DVI-D™ Plenum M/M Single Link Digital Video Cable - 2102-41200-015 - Quiktron, Inc.
Albia, IA, USA
15ft Pro Series DVI-D™ Plenum M/M Single Link Digital Video Cable
2102-41200-015
15ft Pro Series DVI-D™ Plenum M/M Single Link Digital Video Cable 2102-41200-015
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors. The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation. By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Quiktron has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors.
The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation.
By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full Lifetime warranty, guarantee long-term, dependable performance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-41200-015
Product Name 15ft Pro Series DVI-D™ Plenum M/M Single Link Digital Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details