Quiktron, Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| Compatible with Windows® 7! Connecting USB with the traditional RS-232 serial port, this adapter connects cellphones, PDAs, digital cameras, modems, or ISDN terminal adapters through your USB port. Has a... | |
| The High-Speed USB file transfer cable is the premier file and data sharing solution for PC and Mac users. The Go! Suite utility software is embedded on the High-Speed USB... | |
| This adapter cable enables high speed serial data transfer up to 115.2 K between the USB and the traditional RS-232 serial port. Since this adapter uses no IRQs, it is... | |
| This USB to dual PS/2 adapter cable is the ideal way to connect PS/2 devices on USB systems. The adapter will connect a PS/2 keyboard and mouse through one USB... | |
| Turn any IDE or SATA drive into a convenient external drive! Simply connect one IDE/ATAPI or SATA-based mass storage device through a USB port to easily transfer files from a... | |
| Use an available USB port to expand your computer's video capabilities. Featuring straightforward plug-in connectors and simple driver setup (via a built-in memory chip to find the driver), this adapter... | |
| Use this adapter cable to connect your inkjet, laser or high speed printer to a computer without a parallel port. Forget the hassles of IRQ sharing by adapting your printer... | |
| When you have to connect serial devices to laptops or PCs with no serial ports, or when you have to connect a digital camera and a PDA at the same... |