Quiktron, Inc. 25ft SonicWave® Component Video + S/PDIF Digital Audio Cable 2201-40213-025

Description
Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical digital audio and component video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and component video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: Four RCA Male Connector 2: Four RCA Male
Description
Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical digital audio and component video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and component video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: Four RCA Male Connector 2: Four RCA Male

Suppliers

Company
Product
Description
Supplier Links
25ft SonicWave® Component Video + S/PDIF Digital Audio Cable - 2201-40213-025 - Quiktron, Inc.
Albia, IA, USA
25ft SonicWave® Component Video + S/PDIF Digital Audio Cable
2201-40213-025
25ft SonicWave® Component Video + S/PDIF Digital Audio Cable 2201-40213-025
Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical digital audio and component video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and component video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver. Connector 1: Four RCA Male Connector 2: Four RCA Male

Connect your DVD player or other digital a/v sources to a/v receivers and processors. The SonicWave cable is meticulously crafted to ensure full, accurate and interference-free delivery of critical digital audio and component video signals. Silver-plated oxygen-free copper (OFC) conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length!
Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component.
Precise construction techniques maintain characteristic 75 Ohm impedance in the S/PDIF digital and component video conductors for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of dissimilar metals, and create increased electrical integrity with maximum signal transfer.
SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. With SonicWave, you will see and hear all the detail your system can deliver.
Connector 1: Four RCA Male
Connector 2: Four RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2201-40213-025
Product Name 25ft SonicWave® Component Video + S/PDIF Digital Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details