Quiktron, Inc. 5m DVI-D™ M/M Dual Link Digital Video Cable (16.4ft) 2102-29527-016

Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.
Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.

Suppliers

Company
Product
Description
Supplier Links
5m DVI-D™ M/M Dual Link Digital Video Cable (16.4ft) - 2102-29527-016 - Quiktron, Inc.
Albia, IA, USA
5m DVI-D™ M/M Dual Link Digital Video Cable (16.4ft)
2102-29527-016
5m DVI-D™ M/M Dual Link Digital Video Cable (16.4ft) 2102-29527-016
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.

This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission.
Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white
Connector 1: DVI-D Dual-Link 24-pin Male
Connector 2: DVI-D Dual-Link 24-pin Male
Please Note: Does not support analog video; only supports digital video signal.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-29527-016
Product Name 5m DVI-D™ M/M Dual Link Digital Video Cable (16.4ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details