Quiktron, Inc. 25ft Pro-Audio XLR Male to RCA Male Cable 2215-40049-025

Description
Use this XLR to RCA cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain relief on the RCA plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.
Description
Use this XLR to RCA cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain relief on the RCA plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.

Suppliers

Company
Product
Description
Supplier Links
25ft Pro-Audio XLR Male to RCA Male Cable - 2215-40049-025 - Quiktron, Inc.
Albia, IA, USA
25ft Pro-Audio XLR Male to RCA Male Cable
2215-40049-025
25ft Pro-Audio XLR Male to RCA Male Cable 2215-40049-025
Use this XLR to RCA cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain relief on the RCA plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.

Use this XLR to RCA cable to connect unbalanced sources to balanced XLR inputs. This pro-audio cable is made from 22 AWG twisted pair audio cable under an aluminum foil shield and 60% copper braid for maximum shielding from noise. The highly flexible 7mm PVC jacket reduces the risk of the cable kinking and damaging the conductors.
Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain relief on the RCA plug and a chuck strain relief inside the XLR reduce the effects of age on the solder joints and contacts.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2215-40049-025
Product Name 25ft Pro-Audio XLR Male to RCA Male Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details