Quiktron, Inc. 20m SonicWave® HDMI® to DVI-D™ Digital Video Cable (65.6ft) 2103-40293-066

Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.
Description
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Suppliers

Company
Product
Description
Supplier Links
20m SonicWave® HDMI® to DVI-D™ Digital Video Cable (65.6ft) - 2103-40293-066 - Quiktron, Inc.
Albia, IA, USA
20m SonicWave® HDMI® to DVI-D™ Digital Video Cable (65.6ft)
2103-40293-066
20m SonicWave® HDMI® to DVI-D™ Digital Video Cable (65.6ft) 2103-40293-066
Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection. Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancin g features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment. Connector 1: HDMI Male Connector 2: DVI-D Male Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Ensure optimal performance from your state-of-the-art equipment with our premium HDMI to DVI-D bi-directional cable. Deliver high-resolution digital video from an HDMI-equipped device to a DVI-equipped device, or vice versa. This is a high performance home theater interconnect for high-definition DVD players, HDTV receivers, TV sets, projectors, a/v receivers, and other HDMI-equipped devices. Enjoy ultra-high resolution digital video delivered through a high performance connection.
Advanced cable design, top quality materials, and superior construction maximize the experience and leave nothing to chance. Performance-enhancing features include silver-coated oxygen-free copper (OFC) conductors with nitrogen-injected dielectric, 24-karat gold-plated connectors with silver solder construction, and durable, protective metal connector shells. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. This fully-functional, high-bandwidth cable is designed to perform beyond industry standards, and each cable undergoes a final visual test prior to shipment.
Connector 1: HDMI Male
Connector 2: DVI-D Male
Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2103-40293-066
Product Name 20m SonicWave® HDMI® to DVI-D™ Digital Video Cable (65.6ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6462A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
DVI Cables - 1929598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 0.9843 ft (3 dm)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD10605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details