Quiktron, Inc. 12ft SonicWave® S/PDIF Digital Audio Cable 2211-45455-012

Description
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male
Description
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male

Suppliers

Company
Product
Description
Supplier Links
12ft SonicWave® S/PDIF Digital Audio Cable - 2211-45455-012 - Quiktron, Inc.
Albia, IA, USA
12ft SonicWave® S/PDIF Digital Audio Cable
2211-45455-012
12ft SonicWave® S/PDIF Digital Audio Cable 2211-45455-012
The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications! Connector 1: RCA Male Connector 2: RCA Male

The Sony®/Philips Digital Interface is the "red book" standard for digital audio signal transfer. A S/PDIF coaxial cable can carry linear PCM or multi-channel Dolby® AC-3/DTS® digital content. The SonicWave digital audio cable features proper characteristic impedance, fast frequency-independent signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor.
A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. Precision design and manufacturing ensures the characteristic impedance of the cable assembly remains 75 Ohms, +/- 5 Ohms.
Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. This high performance S/PDIF digital cable is also ideal as a premium, extended length composite video cable for especially demanding video applications!
Connector 1: RCA Male
Connector 2: RCA Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2211-45455-012
Product Name 12ft SonicWave® S/PDIF Digital Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details