Quiktron, Inc. 2m DVI-D™ M/M Dual Link Digital Video Cable (6.5ft) 2102-26911-006

Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.
Description
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.

Suppliers

Company
Product
Description
Supplier Links
2m DVI-D™ M/M Dual Link Digital Video Cable (6.5ft) - 2102-26911-006 - Quiktron, Inc.
Albia, IA, USA
2m DVI-D™ M/M Dual Link Digital Video Cable (6.5ft)
2102-26911-006
2m DVI-D™ M/M Dual Link Digital Video Cable (6.5ft) 2102-26911-006
This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white Connector 1: DVI-D Dual-Link 24-pin Male Connector 2: DVI-D Dual-Link 24-pin Male Please Note: Does not support analog video; only supports digital video signal.

This precision-engineered cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group) using TMDS signaling. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2560x1600 pixels and allows high speed digital video transmission up to 9.9 Gbps. 28 AWG copper conductors are individually insulated in foam-polypropylene to minimize crosstalk, and ensure high-speed, error-free transmission.
Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Gold-plated contacts provide full conductivity with no data loss. PC and Mac compatible cable supports hot-plugging of DVI display devices. PC-99 color-coded: white
Connector 1: DVI-D Dual-Link 24-pin Male
Connector 2: DVI-D Dual-Link 24-pin Male
Please Note: Does not support analog video; only supports digital video signal.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2102-26911-006
Product Name 2m DVI-D™ M/M Dual Link Digital Video Cable (6.5ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 90mm, double-end, Screw-Lok - G125-FC116051-04-0090F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details