Quiktron, Inc. 50ft Velocity™ Mini-Coax F-Type Cable 2204-29123-050

Description
Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color. A braid shield provides a clear, noise-free, vivid picture while protectsing against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections. Connector 1: One F-Type Male Connector 2: One F-Type Male
Description
Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color. A braid shield provides a clear, noise-free, vivid picture while protectsing against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections. Connector 1: One F-Type Male Connector 2: One F-Type Male

Suppliers

Company
Product
Description
Supplier Links
Albia, IA, USA
50ft Velocity™ Mini-Coax F-Type Cable
2204-29123-050
50ft Velocity™ Mini-Coax F-Type Cable 2204-29123-050
Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color. A braid shield provides a clear, noise-free, vivid picture while protectsing against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections. Connector 1: One F-Type Male Connector 2: One F-Type Male

Ideal for attaching cable boxes, VCRs, MSN® TV or any video source with f-type output connections to any TV with matching f-type input jacks. This cost-effective high-performance cable delivers maximum video quality in a super-thin design that neatly hides between the carpet and baseboard. Low loss 75 Ohm pure copper center conductor wire and foam dielectric ensure optimum picture resolution and color.
A braid shield provides a clear, noise-free, vivid picture while protectsing against unwanted noise and interference. The fully-molded connectors attach to an ultra-flexible PVC jacket, provide excellent strain relief, and enable easy installation. Corrosion-resistant, precision-made, 24K gold-plated heavy-duty connectors ensure long-lasting, high-performance connections.
Connector 1: One F-Type Male
Connector 2: One F-Type Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2204-29123-050
Product Name 50ft Velocity™ Mini-Coax F-Type Cable
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details