Quiktron, Inc. 25ft Velocity™ RCA Stereo Audio Extension Cable 2205-13042-025

Description
Twisted pair oxygen-free copper wire and foamed PE dielectric are optimized to fight noise and hum, and deliver excellent sound quality and audio signal transmission. The cable's bonded construction is designed for neat, easy connection of audio signals. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the delicate signals from electromagnetic interference (EMI) and radio frequency interference (RFI). Color-coded molded connectors and an ultra-flexible jacket enable easy installation. Corrosion-resistant 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.
Description
Twisted pair oxygen-free copper wire and foamed PE dielectric are optimized to fight noise and hum, and deliver excellent sound quality and audio signal transmission. The cable's bonded construction is designed for neat, easy connection of audio signals. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the delicate signals from electromagnetic interference (EMI) and radio frequency interference (RFI). Color-coded molded connectors and an ultra-flexible jacket enable easy installation. Corrosion-resistant 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.

Suppliers

Company
Product
Description
Supplier Links
25ft Velocity™ RCA Stereo Audio Extension Cable - 2205-13042-025 - Quiktron, Inc.
Albia, IA, USA
25ft Velocity™ RCA Stereo Audio Extension Cable
2205-13042-025
25ft Velocity™ RCA Stereo Audio Extension Cable 2205-13042-025
Twisted pair oxygen-free copper wire and foamed PE dielectric are optimized to fight noise and hum, and deliver excellent sound quality and audio signal transmission. The cable's bonded construction is designed for neat, easy connection of audio signals. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the delicate signals from electromagnetic interference (EMI) and radio frequency interference (RFI). Color-coded molded connectors and an ultra-flexible jacket enable easy installation. Corrosion-resistant 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.

Twisted pair oxygen-free copper wire and foamed PE dielectric are optimized to fight noise and hum, and deliver excellent sound quality and audio signal transmission. The cable's bonded construction is designed for neat, easy connection of audio signals. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the delicate signals from electromagnetic interference (EMI) and radio frequency interference (RFI). Color-coded molded connectors and an ultra-flexible jacket enable easy installation. Corrosion-resistant 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2205-13042-025
Product Name 25ft Velocity™ RCA Stereo Audio Extension Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details