Quiktron, Inc. 3ft Value Series™ RCA Stereo Audio Cable 2205-40463-003

Description
Make the right choice to connect your DVD player, satellite dish, camcorder, computer, hi-fi VCR or any source with composite audio (left/right) to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality materials with inferior shielding that can result in poor quality. But our RCA cables deliver all the detail you expect from your audio equipment. The dual conductor is spiral-wrapped with tinned copper, which provides shielding against EMI and RFI interference. Individually double-shielded 75 Ohm coax with foil and braid shield reduces unwanted noise and distortion. The connectors are color-coded for easy installation and identification and are fully molded to provide excellent strain relief to keep your cable intact. Nickel terminals ensure long-lasting, corrosion-free connections while the PVC jacket provides added flexibility and durability.
Description
Make the right choice to connect your DVD player, satellite dish, camcorder, computer, hi-fi VCR or any source with composite audio (left/right) to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality materials with inferior shielding that can result in poor quality. But our RCA cables deliver all the detail you expect from your audio equipment. The dual conductor is spiral-wrapped with tinned copper, which provides shielding against EMI and RFI interference. Individually double-shielded 75 Ohm coax with foil and braid shield reduces unwanted noise and distortion. The connectors are color-coded for easy installation and identification and are fully molded to provide excellent strain relief to keep your cable intact. Nickel terminals ensure long-lasting, corrosion-free connections while the PVC jacket provides added flexibility and durability.

Suppliers

Company
Product
Description
Supplier Links
3ft Value Series™ RCA Stereo Audio Cable - 2205-40463-003 - Quiktron, Inc.
Albia, IA, USA
3ft Value Series™ RCA Stereo Audio Cable
2205-40463-003
3ft Value Series™ RCA Stereo Audio Cable 2205-40463-003
Make the right choice to connect your DVD player, satellite dish, camcorder, computer, hi-fi VCR or any source with composite audio (left/right) to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality materials with inferior shielding that can result in poor quality. But our RCA cables deliver all the detail you expect from your audio equipment. The dual conductor is spiral-wrapped with tinned copper, which provides shielding against EMI and RFI interference. Individually double-shielded 75 Ohm coax with foil and braid shield reduces unwanted noise and distortion. The connectors are color-coded for easy installation and identification and are fully molded to provide excellent strain relief to keep your cable intact. Nickel terminals ensure long-lasting, corrosion-free connections while the PVC jacket provides added flexibility and durability.

Make the right choice to connect your DVD player, satellite dish, camcorder, computer, hi-fi VCR or any source with composite audio (left/right) to your TV, monitor or a/v receiver. Ordinary "included in the box" audio cables often use low quality materials with inferior shielding that can result in poor quality. But our RCA cables deliver all the detail you expect from your audio equipment.
The dual conductor is spiral-wrapped with tinned copper, which provides shielding against EMI and RFI interference. Individually double-shielded 75 Ohm coax with foil and braid shield reduces unwanted noise and distortion. The connectors are color-coded for easy installation and identification and are fully molded to provide excellent strain relief to keep your cable intact. Nickel terminals ensure long-lasting, corrosion-free connections while the PVC jacket provides added flexibility and durability.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2205-40463-003
Product Name 3ft Value Series™ RCA Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details