Quiktron, Inc. 75ft SonicWave® RGBHV (5-BNC) Component Video Cable 2201-40223-075

Description
True high definition video cannot be accommodated in the analog domain on a single cable. Component video interconnects are the industry standard for delivering the full measure of performance. Our SonicWave video cable ensures state-of-the-art performance through advanced cable design, construction and materials. Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Precise construction techniques maintain characteristic 75 Ohm impedance to guarantee maximum signal fidelity. Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The five BNC connectors are color-coded for easy installation: red, blue, green, gray and white. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Don't compromise your high-definition or extended definition signal; SonicWave component cable is the right choice when performance matters! Connector 1: Five BNC Male Connector 2: Five BNC Male
Description
True high definition video cannot be accommodated in the analog domain on a single cable. Component video interconnects are the industry standard for delivering the full measure of performance. Our SonicWave video cable ensures state-of-the-art performance through advanced cable design, construction and materials. Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Precise construction techniques maintain characteristic 75 Ohm impedance to guarantee maximum signal fidelity. Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The five BNC connectors are color-coded for easy installation: red, blue, green, gray and white. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Don't compromise your high-definition or extended definition signal; SonicWave component cable is the right choice when performance matters! Connector 1: Five BNC Male Connector 2: Five BNC Male

Suppliers

Company
Product
Description
Supplier Links
75ft SonicWave® RGBHV (5-BNC) Component Video Cable - 2201-40223-075 - Quiktron, Inc.
Albia, IA, USA
75ft SonicWave® RGBHV (5-BNC) Component Video Cable
2201-40223-075
75ft SonicWave® RGBHV (5-BNC) Component Video Cable 2201-40223-075
True high definition video cannot be accommodated in the analog domain on a single cable. Component video interconnects are the industry standard for delivering the full measure of performance. Our SonicWave video cable ensures state-of-the-art performance through advanced cable design, construction and materials. Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Precise construction techniques maintain characteristic 75 Ohm impedance to guarantee maximum signal fidelity. Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component. SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The five BNC connectors are color-coded for easy installation: red, blue, green, gray and white. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Don't compromise your high-definition or extended definition signal; SonicWave component cable is the right choice when performance matters! Connector 1: Five BNC Male Connector 2: Five BNC Male

True high definition video cannot be accommodated in the analog domain on a single cable. Component video interconnects are the industry standard for delivering the full measure of performance. Our SonicWave video cable ensures state-of-the-art performance through advanced cable design, construction and materials. Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals.
Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to deliver delicate video signals with perfect fidelity regardless of the cable length! Precise construction techniques maintain characteristic 75 Ohm impedance to guarantee maximum signal fidelity. Our Cu Shielding Technology™ provides three layers of shielding: two 80%+ OFC copper braids and one 100% overlapped foil. This extensive shielding ensures immunity to environmental EMI/RFI noise, and guarantees the full resolution of the video signal is delivered to the downstream component.
SplitLok™ corrosion-resistant, 24K gold-plated connectors feature the use of precision-machined surfaces and a split centerpin for a solid, dependable electrical contact. Precise soldering techniques using expensive silver solder create increased electrical integrity, maximum signal transfer, long term reliability, and guarantee performance under the most demanding conditions. The five BNC connectors are color-coded for easy installation: red, blue, green, gray and white. The Flexcable™ ultra-flexible PVC jacket enables easy installation, and resists binding and kinking which can cause errors in the signal path. Don't compromise your high-definition or extended definition signal; SonicWave component cable is the right choice when performance matters!
Connector 1: Five BNC Male
Connector 2: Five BNC Male

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2201-40223-075
Product Name 75ft SonicWave® RGBHV (5-BNC) Component Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details