Quiktron, Inc. 18ft Velocity™ Bass Management Subwoofer Cable 2213-29119-018

Description
A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long lengths, punishing environmental factors and the necessity to handle extreme dynamic range are all part of the subwoofer interconnect's job description. This subwoofer cable offers superb impact and detail while maintaining a "tough as nails" built quality! Twisted pair oxygen-free copper wire and foamed PE dielectric fight noise and hum, and are optimized for bass signal transmission. Oxygen-free copper conductors deliver awesome impact and bass detail. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the important bass signals from electromagnetic interference (EMI) and radio frequency interference (RFI). A tough, ultra-flexible jacket and 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.
Description
A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long lengths, punishing environmental factors and the necessity to handle extreme dynamic range are all part of the subwoofer interconnect's job description. This subwoofer cable offers superb impact and detail while maintaining a "tough as nails" built quality! Twisted pair oxygen-free copper wire and foamed PE dielectric fight noise and hum, and are optimized for bass signal transmission. Oxygen-free copper conductors deliver awesome impact and bass detail. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the important bass signals from electromagnetic interference (EMI) and radio frequency interference (RFI). A tough, ultra-flexible jacket and 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.

Suppliers

Company
Product
Description
Supplier Links
18ft Velocity™ Bass Management Subwoofer Cable - 2213-29119-018 - Quiktron, Inc.
Albia, IA, USA
18ft Velocity™ Bass Management Subwoofer Cable
2213-29119-018
18ft Velocity™ Bass Management Subwoofer Cable 2213-29119-018
A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long lengths, punishing environmental factors and the necessity to handle extreme dynamic range are all part of the subwoofer interconnect's job description. This subwoofer cable offers superb impact and detail while maintaining a "tough as nails" built quality! Twisted pair oxygen-free copper wire and foamed PE dielectric fight noise and hum, and are optimized for bass signal transmission. Oxygen-free copper conductors deliver awesome impact and bass detail. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the important bass signals from electromagnetic interference (EMI) and radio frequency interference (RFI). A tough, ultra-flexible jacket and 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.

A cable whose job is to transmit just two or three octaves of audio information enjoys the most relaxed requirements of any interconnects in the system. Or does it? Long lengths, punishing environmental factors and the necessity to handle extreme dynamic range are all part of the subwoofer interconnect's job description. This subwoofer cable offers superb impact and detail while maintaining a "tough as nails" built quality!
Twisted pair oxygen-free copper wire and foamed PE dielectric fight noise and hum, and are optimized for bass signal transmission. Oxygen-free copper conductors deliver awesome impact and bass detail. The low loss 100% foil and spiral-wound oxygen-free copper (OFC) shielding protects the important bass signals from electromagnetic interference (EMI) and radio frequency interference (RFI). A tough, ultra-flexible jacket and 24K gold-plated heavy-duty contacts ensure a Lifetime of performance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2213-29119-018
Product Name 18ft Velocity™ Bass Management Subwoofer Cable
Cable Length 18 ft (54.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details