Our audio y-adapter cable splits an audio signal or adapts from one connection to another to meet your application needs. This cost-effective cable is quality-made to deliver crisp, clear sound for less. Brass/nickel-plated plugs connect to 26 AWG spiral-wrapped copper-shielded wire. The dual conductor is shielded to protect against EMI/RFI interference. The connectors are fully molded to provide excellent strain relief for durable use.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2206-40423-006 |
| Product Name | 6ft Value Series One 3.5mm Stereo Male to Two RCA Stereo Male Y-Cable |
| Cable Length | 6 ft (18.29 dm) |