3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28
3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28
3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 448-1ED3431MC12MXUMA1DKR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-BSSOP (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |