Wurth Elektronik GmbH & Co. KG Transistor, Photovoltaic Output Optoisolators 140816141010

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-M
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 732-140816141010-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
732-140816141010-ND
Transistor, Photovoltaic Output Optoisolators 732-140816141010-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-M

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-M

Buy Now Datasheet
Optocouplers - 2108028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2108028
Optocouplers 2108028
WL-OCPT Optocoupler Phototransistor

WL-OCPT Optocoupler Phototransistor

Supplier's Site
Optocouplers - 2108029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2108029
Optocouplers 2108029
WL-OCPT Optocoupler Phototransistor

WL-OCPT Optocoupler Phototransistor

Supplier's Site
Optocplr, Transistor, 5Kv, 50%, Dip-4 Rohs Compliant Wurth Elektronik - 82AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 5Kv, 50%, Dip-4 Rohs Compliant Wurth Elektronik
82AH2447
Optocplr, Transistor, 5Kv, 50%, Dip-4 Rohs Compliant Wurth Elektronik 82AH2447
OPTOCPLR, TRANSISTOR, 5KV, 50%, DIP-4 ROHS COMPLIANT: YES

OPTOCPLR, TRANSISTOR, 5KV, 50%, DIP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 732-140816141010-ND 2108028 82AH2447
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocplr, Transistor, 5Kv, 50%, Dip-4 Rohs Compliant Wurth Elektronik
Input DC DC
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Through hole
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-SI8231BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details