Skyworks Solutions, Inc. RF and Wireless - RF Circulators and Isolators SKYFR-001389

Description
2110-2170 MHZ SMT CIRCULATOR
Description
2110-2170 MHZ SMT CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - SKYFR-001389 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
SKYFR-001389
RF and Wireless - RF Circulators and Isolators SKYFR-001389
2110-2170 MHZ SMT CIRCULATOR

2110-2170 MHZ SMT CIRCULATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SKYFR-001389
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 45 to 270MHz - UIYCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details