Skyworks Solutions, Inc. Isolators - Digital Isolators SI88443BD-ISR

Description
IC DGTL ISO 5KV 4CH GP 20SOIC
Description
IC DGTL ISO 5KV 4CH GP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88443BD-ISR
Isolators - Digital Isolators SI88443BD-ISR
IC DGTL ISO 5KV 4CH GP 20SOIC

IC DGTL ISO 5KV 4CH GP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88443BD-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details