Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8026AB-T2

Description
ZC, 800V, DIP6, 6PIN OPTOTRIAC,
Description
ZC, 800V, DIP6, 6PIN OPTOTRIAC,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8026AB-T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8026AB-T2
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8026AB-T2
ZC, 800V, DIP6, 6PIN OPTOTRIAC,

ZC, 800V, DIP6, 6PIN OPTOTRIAC,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8026AB-T2
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details