Skyworks Solutions, Inc. Isolators - Digital Isolators SI88440ED-IS

Description
DGTL ISO 5KV 4CH GEN PURP 20SOIC
Description
DGTL ISO 5KV 4CH GEN PURP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88440ED-IS
Isolators - Digital Isolators SI88440ED-IS
DGTL ISO 5KV 4CH GEN PURP 20SOIC

DGTL ISO 5KV 4CH GEN PURP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88440ED-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details