Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AM-T2

Description
OPTOCOUPLER PHOTOTRIAC SOP-4
Description
OPTOCOUPLER PHOTOTRIAC SOP-4

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8024AM-T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8024AM-T2
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8024AM-T2
OPTOCOUPLER PHOTOTRIAC SOP-4

OPTOCOUPLER PHOTOTRIAC SOP-4

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8024AM-T2
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI7070X - kTB Solutions
Specs
Component Isolator
Frequency Range: 130 to 2000 MHz
Isolation 10 dB
View Details
Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Specs
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details