Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8123AB

Description
NZC, 800V, DIP6, 6PIN OPTOTRIAC,
Description
NZC, 800V, DIP6, 6PIN OPTOTRIAC,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8123AB - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8123AB
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8123AB
NZC, 800V, DIP6, 6PIN OPTOTRIAC,

NZC, 800V, DIP6, 6PIN OPTOTRIAC,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number VOT8123AB
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Microstrip Isolator 11 to 18GHz & 12 to 18GHz - UIYBMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details